The PC795 is an automotive plug-in or PCB maxi ISO relay with a 1C (SPDT) contact form, rated for 80 A continuous carry at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 12 VDC coil with 1.8 W power consumption, an integrated 680 Ω resistor, and a metal bracket mounting style. The relay has a stainless steel AgSnO2In2O3 contact material, operates from -40°C to 125°C, and meets a dielectric strength of 500 Vrms between contacts and coil. Terminal plating is tin, and the enclosure is sealed. Dimensions are 28.9 mm × 27.55 mm × 17.9 mm. It is compatible with socket SC795 and has a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations under rated load. The part number includes a RoHS compliant suffix (-X).
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C2-12C-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |