The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A and 1C contact forms, rated for 80A continuous carry at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC and a maximum switching power of 1,120 W. It features a metal bracket mounting style (C2), a 12VDC coil with 1.8W power consumption, a diode for coil suppression, and tin-plated terminals. The relay has a sealed enclosure, operates from -40°C to 125°C, and meets the contact resistance specification of 30 mΩ max. It is compatible with socket SC795 and has dimensions of 28.9 mm × 28.6 mm × 17.9 mm. The contact material is AgSnO₂In₂O₃, with a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations under rated load. The relay is RoHS compliant.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C2-12C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |