The PC795-1C-C2-12C-D-X is an automotive plug-in relay with a 1C (SPDT) contact form, metal bracket mounting, and a 12VDC coil. It supports 80A continuous current at 14VDC and 40A at 28VDC resistive loads, with a maximum switching voltage of 75VDC. The relay includes a reverse diode (1N4005) and is sealed. It operates from -40°C to 125°C, has a coil power of 1.8W, and meets mechanical and electrical life ratings of 1×10⁷ and 1×10⁵ operations respectively. Dimensions and terminal strength follow the PC795 series specifications, compatible with socket SC795.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C2-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |