The PC795 series is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessory applications, with 1A and 1C contact forms and 80 A continuous carry capacity at 14VDC. The PC795-1C-C1-24SN-X variant uses a plastic bracket mount, 24VDC coil voltage, sealed enclosure, tin-plated terminals, and RoHS compliance. It measures 28.9 mm × 28.6 mm × 17.9 mm and operates from -40°C to 125°C. The relay has a maximum switching voltage of 75 VDC, operates in 7 ms, releases in 5 ms, and consumes 15.6 W at 24VDC. Contact material is AgSnO₂In₂O₃, with initial contact resistance under 30 mΩ. It meets a mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations under rated load.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C1-24SN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |