The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A and 1C contact forms, rated for 80 A continuous current at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and a maximum switching power of 1,120 W. It is available with plug-in mounting, including the C1 variant with a plastic bracket, and supports 24 VDC coil voltage with a power consumption of 15.60 W. The relay features a resistor for coil suppression, sealed enclosure, and tin-plated terminals. It operates from -40°C to 125°C, has a mechanical life of 1 × 10· operations, and an electrical life of 1 × 10⁵ operations. The part measures 28.9 mm × 28.6 mm × 17.9 mm and weighs 47.0 g. Contact material is AgSnO₂In₂O₃.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C1-24S-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |