The PC795 series is an automotive plug-in/PCB maxi ISO relay with SPDT (1C) contact form, rated for 80A continuous carry at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC and switching power of 1,120 W. It features a sealed enclosure, reverse diode, and operates at 24VDC coil voltage with a coil power of 15.60 W. The relay has an operating temperature range of -40°C to 125°C, a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations. Mounting is with a metal bracket (C1) and dimensions are 28.90 mm × 28.60 mm × 31.60 mm. Solderability is rated at 260°C for 5 seconds ± 0.5 seconds. It complies with RoHS.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C1-24S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |