The PC795 series is an automotive plug-in/PCB maxi ISO relay with contact forms 1A or 1C, capable of 80A continuous carry at 14VDC and switching up to 75VDC. It features a 24VDC coil with 2.3W power consumption, an integrated reverse diode, and tin-plated terminals. The C1 mounting version includes a plastic bracket. The relay operates from -40°C to 125°C, has a dielectric strength of 500 Vrms between contacts and coil, and meets a mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations. Dimensions are 31.60mm × 28.90mm × 27.55mm. Terminal strength is 8N for quick connect and 4N for PCB pins. Solderability is qualified at 260°C for 5 seconds. The variant includes a dust cover and is RoHS compliant.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C1-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |