The PC795 is an automotive plug-in or PCB maxi ISO relay with contact forms 1A or 1C, rated for 80A continuous carry at 14VDC and 40A at 28VDC resistive loads, with a maximum switching voltage of 75VDC and 1,120W switching power. It has a dielectric strength of 500 Vrms between contacts and between coil and contacts, and an insulation resistance of 100 MΩ min. at 500 VDC. The relay operates from -40°C to 125°C, has a mechanical life of 10^7 operations and an electrical life of 10^5 operations. This variant, denoted by -C1, includes a plastic bracket mount. The 24VDC coil version consumes 2.3W, with a pick-up voltage of 15.6VDC and release voltage of 2.4VDC. The -D1 suffix indicates an integrated reverse diode (1N4005). The enclosure is sealed, with tin-plated terminals. Dimensions are 28.9 mm × 27.55 mm × 17.9 mm. Weight is 47.0 g.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C1-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |