Picker Components Automotive Relays PC795-1C-C1-12C-DN-X

Description
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB maxi ISO relay with SPDT (1C) contact form, rated for 80A continuous current at 14VDC and 75VDC maximum switching voltage. It features a 12VDC coil with 1.8W power consumption, a diode for coil suppression, and tin-plated terminals. The relay is sealed and mounted with a plastic bracket, operates from -40°C to 125°C, and complies with RoHS. Its dimensions are 28.90mm x 27.55mm x 17.90mm, and it weighs 47.0g. Terminal strength is 8N for quick connect and 4N for PCB pins, with an initial contact resistance of 30mΩ max. and dielectric strength of 500Vrms between contacts and coil.

Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB maxi ISO relay with SPDT (1C) contact form, rated for 80A continuous current at 14VDC and 75VDC maximum switching voltage. It features a 12VDC coil with 1.8W power consumption, a diode for coil suppression, and tin-plated terminals. The relay is sealed and mounted with a plastic bracket, operates from -40°C to 125°C, and complies with RoHS. Its dimensions are 28.90mm x 27.55mm x 17.90mm, and it weighs 47.0g. Terminal strength is 8N for quick connect and 4N for PCB pins, with an initial contact resistance of 30mΩ max. and dielectric strength of 500Vrms between contacts and coil.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1C-C1-12C-DN-X
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1C-C1-12C-DN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details