The PC795 is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form, rated for 80A continuous carry at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC and a maximum switching power of 1,120 W. It features a reverse diode and tin-plated terminals, with a plastic bracket mounting style. The coil operates at 12VDC, consuming 1.8W, with a pick-up voltage of 7.8VDC and release voltage of 1.2VDC. Operate and release times are 7ms and 5ms respectively. The relay has an operating temperature range of -40°C to 125°C and weighs 47.0g. Dimensions are 28.9 mm × 27.55 mm × 17.9 mm.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C1-12C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |