The PC795 series is an automotive plug-in or PCB maxi ISO relay with contact forms 1A or 1C, rated for 80A continuous carry at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC and power consumption of 15.6W at 24VDC. It features tin-plated terminals, a sealed enclosure, and operates from -40°C to 125°C. The relay has a coil resistance of 31.2Ω, a pick-up voltage of 15.6VDC, a release voltage of 2.4VDC, and switching times of ≤7ms operate and ≤5ms release. It fits socket SC795 and is RoHS compliant, with AgSnO2In2O3 contacts and a weight of 47.0g. Dimensions are 28.90 x 28.60 x 16.80 mm.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C-24SN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |