Picker Components Automotive Relays PC795-1C-C-12S-D-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795-1C-C-12S-D-X is an automotive plug-in relay with a SPDT (1C) contact form, rated for 80A continuous current at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC. It has a 12VDC coil with 1.8W power consumption, includes a reverse diode, and is sealed for environmental protection. The relay measures 28.90 mm x 28.60 mm x 17.90 mm and weighs 47.0 g. It operates from -40°C to 125°C and meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations. It is compatible with socket SC795 and uses plug-in mounting with tin-plated terminals and RoHS compliance.

Datasheet Summary
Powered by GS/AI

The PC795-1C-C-12S-D-X is an automotive plug-in relay with a SPDT (1C) contact form, rated for 80A continuous current at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC. It has a 12VDC coil with 1.8W power consumption, includes a reverse diode, and is sealed for environmental protection. The relay measures 28.90 mm x 28.60 mm x 17.90 mm and weighs 47.0 g. It operates from -40°C to 125°C and meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations. It is compatible with socket SC795 and uses plug-in mounting with tin-plated terminals and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1C-C-12S-D-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1C-C-12S-D-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details