The PC795 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in vehicle accessory applications, available in 1A or 1C contact forms. This variant features a 1C SPDT contact configuration, 12VDC coil voltage, and plug-in mounting with tin-plated terminals and a dust cover. It provides a continuous current rating of 80 A at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and power consumption of 1.8 W. The relay operates from -40°C to 125°C, has a dielectric strength of 500 Vrms between contacts and coil, and meets shock and vibration resistance standards. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm. It is RoHS compliant and compatible with socket SC795.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C-12CN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |