The PC795-1C-C-12C-R-X is an automotive plug-in relay with a SPDT (1C) contact form, designed for 12VDC coil operation and featuring a resistor for coil suppression. It supports 80A continuous carry at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC and a coil power of 1.8W. The relay has a sealed enclosure, tin-plated terminals, and operates from -40°C to 125°C. It mounts to socket SC795 and measures 31.60 mm in height, 28.90 mm in width, and 27.55 mm in depth. The device is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C-12C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |