The PC795-1A-P-24SN-X is an automotive plug-in/PCB maxi ISO relay with a SPST NO (1A) contact form, PC pin mounting, and a 24VDC coil. It supports 80 A continuous current at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and a coil power of 15.60 W. The relay features tin-plated terminals, a process-sealed enclosure, and operates from -40°C to 125°C. Mechanical life is rated at 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations. Dimensions are 28.90 mm × 28.60 mm × 17.90 mm. The relay complies with RoHS and is compatible with socket SC795.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-P-24SN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |