The PC795 is an automotive plug-in or PCB relay with 1A contact form, rated for 80 A continuous current at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a sealed enclosure, PC pin termination, and includes a 680 Ω resistor for 24 VDC coil operation. The relay operates with a 24 VDC coil consuming 15.6 W, has a coil resistance of 31.2 Ω, and switches within 7 ms operate and 5 ms release times. It is rated for operation from -40°C to 125°C and meets terminal strength requirements of 4 N for PCB pins. The contact material is AgSnO2In2O3, and mechanical life is 1 × 10⁷ operations. Dimensions are 28.90 × 28.60 × 17.90 mm.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-P-24S-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |