The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A or 1C contact forms, rated for 80 A continuous current at 14 VDC and 75 VDC maximum switching voltage. It features a sealed enclosure, tin-plated terminals, and a 24 VDC coil with 1.8 W power consumption. The relay supports PC pin mounting, operates from -40°C to 125°C, and includes a reverse diode for coil suppression. It meets mechanical endurance of 1 × 10⁷ operations and electrical endurance of 1 × 10⁵ operations. The dimensions are 28.90 mm × 27.55 mm × 17.90 mm. Initial contact resistance is 30 mΩ max, and dielectric strength is 500 Vrms between contacts and coil.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-P-24S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |