The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A and 1C contact forms, rated for 80 A continuous current at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 1.8 W or 2.3 W coil, operates from -40°C to 125°C, and has a dielectric strength of 500 Vrms between contacts and coil. The relay uses AgSnO2In2O3 contacts, has an initial contact resistance of 30 mΩ max, and is available with PC pin termination. It is compatible with socket SC795, weighs 47.0 g, and measures 31.6 mm × 28.9 mm × 27.55 mm. The PC795-1A-P-24CN-X variant has a 24 VDC coil, plug-in mounting with dust cover, tin-plated terminals, and is RoHS compliant. Mechanical life is 1 × 10^7 operations; electrical life is 1 × 10^5 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-P-24CN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |