The PC795 is an automotive relay with 1A SPST normally open contact form, designed for plug-in or PCB mounting with tin-plated PC pins and a 12VDC coil. It supports 80A continuous current at 14VDC, with a maximum switching voltage of 75VDC and coil power of 1.8W. Dimensions are 28.9mm x 28.6mm x 17.9mm, and it operates from -40°C to 125°C. The relay meets a dielectric strength of 500 Vrms between contacts and coil, and has an initial contact resistance of 30 mΩ max. It is sealed and RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-P-12SN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |