The PC795-1A-P-12S-X is an automotive relay with a single-pole single-throw normally open (1A) contact form, designed for PCB mounting with PC pins and a sealed enclosure. It operates at 12VDC coil voltage with a coil power of 1.8W, carries a continuous current of 80A at 14VDC, and switches up to 75VDC. The relay has a contact resistance of 30 mΩ max, operates within -40°C to 125°C, and meets mechanical and electrical life ratings of 1 × 10⁷ and 1 × 10⁵ operations respectively. Its dimensions are 28.90 mm × 28.60 mm × 17.90 mm, and it weighs 47.0 g. The contact material is AgSnO₂In₂O₃, and it complies with RoHS standards.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-P-12S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |