The PC795-1A-P-12CN-X is an automotive plug-in or PCB maxi ISO relay with a SPST normally open contact form (1A), PC pin mounting, 12VDC coil voltage, dust cover enclosure, and tin-plated terminals. It has a continuous current rating of 80A at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC and power consumption of 1.8W. The relay operates between -40°C and 125°C, operates in ≤7ms, and releases in ≤5ms. It is RoHS compliant and compatible with socket SC795. Physical dimensions are 28.90mm × 27.55mm × 17.90mm.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-P-12CN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |