Picker Components Automotive Relays PC795-1A-P-12C-D1N-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A contact form, rated for 80A continuous current at 14VDC and switching up to 75VDC. It features a PC pin mounting style with tin-plated terminals and includes a reverse diode (1N4005) for coil suppression. The relay operates on a 12VDC coil requiring 1.8W power, with a must-operate voltage of 7.8VDC and must-release voltage of 1.2VDC. It has an operate time of 7ms and release time of 5ms. The device is sealed, meets -40°C to 125°C operating temperature range, and weighs 47.0g. Dimensions are 28.9mm × 27.55mm × 17.9mm. It is compatible with socket SC795 and uses AgSnO2In2O3 contact material.

Datasheet Summary
Powered by GS/AI

The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A contact form, rated for 80A continuous current at 14VDC and switching up to 75VDC. It features a PC pin mounting style with tin-plated terminals and includes a reverse diode (1N4005) for coil suppression. The relay operates on a 12VDC coil requiring 1.8W power, with a must-operate voltage of 7.8VDC and must-release voltage of 1.2VDC. It has an operate time of 7ms and release time of 5ms. The device is sealed, meets -40°C to 125°C operating temperature range, and weighs 47.0g. Dimensions are 28.9mm × 27.55mm × 17.9mm. It is compatible with socket SC795 and uses AgSnO2In2O3 contact material.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1A-P-12C-D1N-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1A-P-12C-D1N-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA22.1151 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details