The PC795-1A-C2-24S-R-X is an automotive plug-in relay with a metal bracket mounting format, designed for high-current switching in automotive accessory applications. It has a single-pole normally open (1A) contact form rated for 80A at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC. The relay operates on a 24VDC coil with a power rating of 15.6W, a pick-up voltage of 15.6VDC, and a release voltage of 2.4VDC, with operate and release times of 7ms and 5ms respectively. It is sealed for environmental protection, includes a 680Ω resistor for coil suppression, and meets an operating temperature range of -40°C to 125°C. The relay weighs 47.0g and is RoHS compliant.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C2-24S-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |