The PC795 is an automotive plug-in or PCB maxi ISO relay with a 1A SPST normally open contact form, rated for 80 A continuous carry at 14 VDC and 75 VDC maximum switching voltage. It features a 24 VDC coil with 1.8 W power consumption, a reverse diode (1N4005) for suppression, and a metal bracket mounting style. The relay has a sealed enclosure, operates from -40°C to 125°C, and meets RoHS compliance. Dimensions are 28.9 x 28.6 x 17.9 mm. Contact resistance is 30 mΩ max, with an operate time of 7 ms and release time of 5 ms. Contact material is AgSnO2In2O3.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C2-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |