The PC795 series is an automotive plug-in or PCB maxi ISO relay with SPST NO (1A) or SPDT (1C) contact forms, rated for 80 A continuous carry at 14 VDC and switching up to 75 VDC. This variant features a metal bracket mounting (C2), 12 VDC coil, sealed enclosure (S), and is RoHS compliant (X). It has a coil power of 1.8 W, operate time of 7 ms, release time of 5 ms, and operates from -40°C to 125°C. Dimensions are 28.9 mm × 28.6 mm × 31.6 mm with a weight of 47.0 g. Contacts are AgSnO₂ with 30 mΩ max initial resistance and 500 Vrms dielectric strength between coil and contacts.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C2-12S-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |