Picker Components Automotive Relays PC795-1A-C2-12S-R-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795-1A-C2-12S-R-X is an automotive plug-in relay with a metal bracket mounting style, 12VDC coil voltage, and SPST normally open contact form. It has a continuous current rating of 80A at 14VDC and a maximum switching voltage of 75VDC. The relay is sealed, includes a 680 Ohm resistor for coil suppression, and operates within a temperature range of -40°C to 125°C. It features AgSnO2In2O3 contacts, 1.8W power consumption, and a mechanical life of 1×10⁷ operations. Dimensions are 28.9 mm × 28.6 mm × 31.6 mm, with a weight of 47.0 g. It is compatible with socket SC795 and meets automotive accessory application requirements.

Datasheet Summary
Powered by GS/AI

The PC795-1A-C2-12S-R-X is an automotive plug-in relay with a metal bracket mounting style, 12VDC coil voltage, and SPST normally open contact form. It has a continuous current rating of 80A at 14VDC and a maximum switching voltage of 75VDC. The relay is sealed, includes a 680 Ohm resistor for coil suppression, and operates within a temperature range of -40°C to 125°C. It features AgSnO2In2O3 contacts, 1.8W power consumption, and a mechanical life of 1×10⁷ operations. Dimensions are 28.9 mm × 28.6 mm × 31.6 mm, with a weight of 47.0 g. It is compatible with socket SC795 and meets automotive accessory application requirements.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1A-C2-12S-R-X
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1A-C2-12S-R-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861801 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.25 watts
View Details
Safety Relays - 56.OA02.0633S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers