Picker Components Automotive Relays PC795-1A-C2-12S-D-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795-1A-C2-12S-D-X is an automotive plug-in relay with a metal bracket mount, 12VDC coil, and sealed enclosure. It features a single-pole single-throw normally open contact rated for 80A at 14VDC and 40A at 28VDC resistive load, with a maximum switching voltage of 75VDC. The relay includes a reverse diode for coil suppression, operates within a temperature range of -40°C to 125°C, and has a coil power consumption of 1.8W. Dimensions are 28.90 x 28.60 x 17.90 mm, and it weighs 47.0g. It meets automotive accessory application requirements and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC795-1A-C2-12S-D-X is an automotive plug-in relay with a metal bracket mount, 12VDC coil, and sealed enclosure. It features a single-pole single-throw normally open contact rated for 80A at 14VDC and 40A at 28VDC resistive load, with a maximum switching voltage of 75VDC. The relay includes a reverse diode for coil suppression, operates within a temperature range of -40°C to 125°C, and has a coil power consumption of 1.8W. Dimensions are 28.90 x 28.60 x 17.90 mm, and it weighs 47.0g. It meets automotive accessory application requirements and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1A-C2-12S-D-X
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1A-C2-12S-D-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR53-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 32.21 - Subminiature PCB relays 6A - 322170244300 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
View Details
Safety Relays - 56.OA03.1253 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details