Picker Components Picker PC795-1A-C2-12C-RN-X 80A Maxi Relay, 12VDC, SPST, Resistor, Ignition Protected PC795-1A-C2-12C-RN-X

Description
Not Certified for Ignition Protection Picker Components PC795-1A-C2-12C-RN-X Maxi Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Maxi Relay Contact Action: SPST (1A) Voltage Rating: 12VDC NO Current Rating: 80A NC Current Rating: 60A Terminal Type: (2) 3/8", (2) 1/4" Nickel plated terminals Internal resistor included Metal mounting bracket Dust cover included Contact switching capacity up to 240A Lead free and RoHS compliant High current switching capability
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker Components PC795-1A-C2-12C-RN-X Maxi Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Maxi Relay Contact Action: SPST (1A) Voltage Rating: 12VDC NO Current Rating: 80A NC Current Rating: 60A Terminal Type: (2) 3/8", (2) 1/4" Nickel plated terminals Internal resistor included Metal mounting bracket Dust cover included Contact switching capacity up to 240A Lead free and RoHS compliant High current switching capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC795-1A-C2-12C-RN-X 80A Maxi Relay, 12VDC, SPST, Resistor, Ignition Protected - 74648 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC795-1A-C2-12C-RN-X 80A Maxi Relay, 12VDC, SPST, Resistor, Ignition Protected
74648
Picker PC795-1A-C2-12C-RN-X 80A Maxi Relay, 12VDC, SPST, Resistor, Ignition Protected 74648
Not Certified for Ignition Protection Picker Components PC795-1A-C2-12C-RN-X Maxi Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Maxi Relay Contact Action: SPST (1A) Voltage Rating: 12VDC NO Current Rating: 80A NC Current Rating: 60A Terminal Type: (2) 3/8", (2) 1/4" Nickel plated terminals Internal resistor included Metal mounting bracket Dust cover included Contact switching capacity up to 240A Lead free and RoHS compliant High current switching capability

Not Certified for Ignition Protection

  • Picker Components PC795-1A-C2-12C-RN-X Maxi Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Maxi Relay
  • Contact Action: SPST (1A)
  • Voltage Rating: 12VDC
  • NO Current Rating: 80A
  • NC Current Rating: 60A
  • Terminal Type: (2) 3/8", (2) 1/4"
  • Nickel plated terminals
  • Internal resistor included
  • Metal mounting bracket
  • Dust cover included
  • Contact switching capacity up to 240A
  • Lead free and RoHS compliant
  • High current switching capability
Supplier's Site
Automotive Relays 2500-PC795-1A-C2-12C-RN-X
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 74648 2500-PC795-1A-C2-12C-RN-X
Product Name Picker PC795-1A-C2-12C-RN-X 80A Maxi Relay, 12VDC, SPST, Resistor, Ignition Protected Automotive Relays
Mounting Bracket (Flange) Mount;

Bracket Mount

Bracket (Flange) Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Approvals RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.4862 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Electromechanical Interface Relays - 2824480 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relay module - 859-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers