The PC795 is an automotive plug-in or PCB relay with a contact form of 1A SPST normally open, rated for 80 A continuous current at 14 VDC and a maximum switching voltage of 75 VDC. It is mounted with a metal bracket, features a 12 VDC coil consuming 1.8 W, and includes a parallel diode for coil suppression. The termination style uses tin-plated terminals. The relay has an operating temperature range of -40°C to 125°C, a mechanical service life of 1 × 10⁷ operations, and an electrical service life of 1 × 10⁵ operations. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm with a weight of 47.0 g. It meets insulation resistance of 100 MΩ min. at 500 VDC and dielectric strength of 500 Vrms between contacts and coil. The contact material is AgSnO₂In₂O₃.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C2-12C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |