The PC795 series is an automotive plug-in/PCB maxi ISO relay with contact forms 1A or 1C, rated for 80 A continuous carry at 14 VDC and 75 VDC maximum switching voltage. It features a plastic bracket mounting option, tin-plated terminals, and a sealed enclosure, with an operating temperature range of -40°C to 125°C. The relay uses AgSnO2In2O3 contacts, has a coil power of 1.8 W for the 24 VDC variant, and meets mechanical and electrical endurance ratings of 1 × 10⁷ and 1 × 10⁵ operations respectively. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm and weight is 47.0 g. Compatible with socket SC795.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C1-24SN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |