The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A SPST normally open contact form, rated for 80 A continuous carry at 14 VDC and 75 VDC maximum switching voltage. It features a plastic bracket mounting option, a 24 VDC coil with 15.6 VDC minimum pick-up and 2.4 VDC maximum release voltage, and 1.8 W coil power. The relay operates from -40°C to 125°C with 7 ms operate time and 5 ms release time. It has AgSnO2In2O3 contacts, is sealed, and complies with RoHS. Dimensions are 28.9 mm × 27.55 mm × 17.9 mm. It uses PC terminals and is compatible with socket SC795.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C1-24C-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |