Picker Components Automotive Relays PC795-1A-C1-24C-RN-X

Description
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB maxi ISO relay with a 1A contact form, rated for 80 A at 14 VDC and 40 A at 28 VDC resistive loads, and a maximum switching voltage of 75 VDC. It features a plastic bracket, 24 VDC coil with 1.8 W power, a parallel resistor, tin-plated terminals, and a dust cover. Operate time is 7 ms, release time is 5 ms, and operating temperature ranges from -40°C to 125°C. The relay weighs 47.0 g and measures 28.9 mm × 28.6 mm × 17.9 mm. Contacts are made of AgSnO₂In₂O₃, with a maximum switching power of 1,120 W. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations.

Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB maxi ISO relay with a 1A contact form, rated for 80 A at 14 VDC and 40 A at 28 VDC resistive loads, and a maximum switching voltage of 75 VDC. It features a plastic bracket, 24 VDC coil with 1.8 W power, a parallel resistor, tin-plated terminals, and a dust cover. Operate time is 7 ms, release time is 5 ms, and operating temperature ranges from -40°C to 125°C. The relay weighs 47.0 g and measures 28.9 mm × 28.6 mm × 17.9 mm. Contacts are made of AgSnO₂In₂O₃, with a maximum switching power of 1,120 W. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1A-C1-24C-RN-X
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1A-C1-24C-RN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1441589 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Socket without relay - 788-101 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details