The PC795 series is an automotive plug-in and PCB maxi ISO relay with 1A (SPST NO) or 1C (SPDT) contact forms, rated for 80A continuous current at 14VDC and 75VDC maximum switching voltage. It features a plug-in mounting style with a plastic bracket (C1), 12VDC coil voltage, sealed enclosure (S), reverse diode (D1), and tin-plated terminals (N). The relay operates from -40°C to 125°C, with 1.8W coil power, 7ms operate time, and 5ms release time. Contact material is AgSnO2In2O3, and it meets mechanical and electrical life ratings of 1x10^7 and 1x10^5 operations respectively.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C1-12S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |