The PC795 is an automotive plug-in/PCB maxi ISO relay with a 1A contact form, designed for high-current switching applications up to 80 A at 14 VDC. It features a plastic bracket mounting style (C1), 12 VDC coil voltage, dust cover enclosure, and tin-plated terminals. The relay supports both plug-in and PCB terminal options, with a continuous carry rating of 80 A, maximum switching voltage of 75 VDC, and operates within a temperature range of -40°C to 125°C. It has a coil power consumption of 1.8 W, operate time of 7 ms, and release time of 5 ms. The contact material is AgSnO2In2O3, and it meets mechanical life of 1 × 10^7 operations and electrical life of 1 × 10^5 operations. Physical dimensions are 28.9 mm × 28.6 mm × 17.9 mm.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C1-12CN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |