Picker Components Automotive Relays PC795-1A-C1-12C-X

Description
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessories, with contact ratings of 80A at 14VDC and 40A at 28VDC for resistive loads. It features a 1A single-pole normally-open contact form, operates with a 12VDC coil requiring 1.8W power, and has a must-operate voltage of 7.8VDC. The relay is sealed, mounted with a plastic bracket, and meets RoHS compliance. It supports terminal strengths of 8N for quick connect and 4N for PCB pins, operates from -40°C to 125°C, and has a dielectric strength of 500 Vrms between contacts and coil. Maximum switching voltage is 75 VDC, with an initial contact resistance of 30 mΩ max. The mechanical service life is 1 × 10⁷ operations, and the electrical life is 1 × 10⁵ operations.

Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessories, with contact ratings of 80A at 14VDC and 40A at 28VDC for resistive loads. It features a 1A single-pole normally-open contact form, operates with a 12VDC coil requiring 1.8W power, and has a must-operate voltage of 7.8VDC. The relay is sealed, mounted with a plastic bracket, and meets RoHS compliance. It supports terminal strengths of 8N for quick connect and 4N for PCB pins, operates from -40°C to 125°C, and has a dielectric strength of 500 Vrms between contacts and coil. Maximum switching voltage is 75 VDC, with an initial contact resistance of 30 mΩ max. The mechanical service life is 1 × 10⁷ operations, and the electrical life is 1 × 10⁵ operations.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1A-C1-12C-X
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1A-C1-12C-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details