The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A or 1C contact forms, rated for 80 A continuous current at 14 VDC and 75 VDC maximum switching voltage. It features a 12 VDC coil consuming 1.8 W, a reverse diode (1N4005), and tin-plated terminals. The part mounts with a plastic bracket (C1), has an operating temperature range of -40°C to 125°C, and meets mechanical shock resistance of 147 m/s² for 11 ms. Dimensions are 31.60 mm × 28.90 mm × 27.55 mm. The relay is RoHS compliant and compatible with socket SC795.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C1-12C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |