The PC795 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessories, available in 1A and 1C contact forms. It has a continuous current rating of 80 A at 14 VDC and supports up to 75 VDC switching voltage. The relay is sealed with a dust cover, features a 24 VDC coil with 15.6 W power consumption, and includes a 680 ohm resistor for inductive load suppression. It uses AgSnO2In2O3 contacts, operates between -40°C and 125°C, and has a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations. The part mounts via plug-in terminals with a footprint of 28.9 × 28.6 mm and weighs 47.0 g. It is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C-24S-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |