The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A or 1C contact forms, rated for 80 amps continuous carry at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC. It features a sealed enclosure, AgSnO2In2O3 contacts, and operates from -40°C to 125°C. The relay has a 24VDC coil with 15.6W power consumption, operated in 7ms and released in 5ms, and includes a built-in diode for coil suppression. It is available in plug-in mounting with a dust cover, weighing 47.0g and compatible with socket SC795. Dimensions are 28.90mm x 27.55mm x 31.60mm for plug-in versions.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C-24S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |