The PC795-1A-C-24CN-X is an automotive plug-in relay with a single-pole normally open (1A) contact form, designed for high-current switching up to 80 A at 14 VDC or 40 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 24 VDC coil consuming 15.6 W, with a pick-up voltage of 15.6 VDC and release voltage of 2.4 VDC. The relay operates within -40°C to 125°C and has a mechanical life of 10^7 operations. It uses AgSnO2In2O3 contacts, has an initial contact resistance of 30 mΩ max, and is sealed for environmental protection. The package is plug-in mounting with tin-plated terminals, compatible with socket SC795, and weighs 47.0 g. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C-24CN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |