The PC795 series is an automotive plug-in or PCB Maxi ISO relay with contact forms 1A and 1C, rated for 80A continuous current at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC and power consumption of 1.8W or 2.3W depending on coil variant. It features a sealed enclosure, AgSnO2In2O3 contacts, and operates from -40°C to 125°C. The PC795-1A-C-24C-D1-X variant has a 24VDC coil, reverse diode (1N4005), and plug-in mounting with a dust cover. Dimensions are 28.90 mm × 28.60 mm × 31.60 mm. It meets mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations. Solderability is 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |