The PC795-1A-C-12S-R-X is an automotive plug-in relay with a SPST normally open contact form, rated for 80 A continuous current at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 12 VDC coil with a power consumption of 1.8 W, a resistor for coil suppression, and a sealed enclosure. The relay is mounted via plug-in terminals, weighs 47.0 g, and operates from -40 °C to 125 °C. It meets mechanical and electrical life ratings of 1 × 10⁷ and 1 × 10⁵ operations respectively, and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C-12S-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |