The PC795 is an automotive plug-in or PCB maxi ISO relay with contact forms 1A or 1C, rated for 80A continuous carry at 14VDC and a maximum switching voltage of 75VDC. It features a sealed enclosure, tin-plated terminals, and a 12VDC coil with 1.8W power consumption and a built-in diode. The relay measures 28.9 mm x 28.6 mm x 17.9 mm and is compatible with socket SC795. Operating temperature ranges from -40°C to 125°C, with a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. The contact material is AgSnO₂In₂O₃.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C-12S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |