The PC795 is an automotive relay with 1A (SPST NO) contact form, rated for 80 A continuous current at 14 VDC and 75 VDC maximum switching voltage. It features a plug-in mounting style, 1.8 W coil power at 12 VDC, and operates from -40°C to 125°C. The relay has a weight of 47.0 g and complies with RoHS. It uses AgSnO2In2O3 contact material and has a dielectric strength of 500 Vrms between contacts and coil. Dimensions are 28.9 mm x 28.6 mm x 31.6 mm, compatible with socket SC795.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C-12C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |