Picker Components Automotive Relays PC795-1A-C-12C-DN-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1A-C-12C-DN-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet
Picker PC795-1A-C-12C-DN-X 80A Maxi Relay, 12VDC, SPST, Diode - 74645 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC795-1A-C-12C-DN-X 80A Maxi Relay, 12VDC, SPST, Diode
74645
Picker PC795-1A-C-12C-DN-X 80A Maxi Relay, 12VDC, SPST, Diode 74645
Not Certified for Ignition Protection Picker Components PC795-1A-C-12C-DN-X Maxi Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Most popular automotive relay 80A continuous carrying capacity Contact switching capacity up to 240A High current switching capability

Not Certified for Ignition Protection

  • Picker Components PC795-1A-C-12C-DN-X Maxi Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Most popular automotive relay 80A continuous carrying capacity
  • Contact switching capacity up to 240A
  • High current switching capability
Supplier's Site
Picker PC795-1A-C-12C-DN-X 80A Maxi Relay, 12VDC, SPST, Diode, Ignition Protected - 75645 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC795-1A-C-12C-DN-X 80A Maxi Relay, 12VDC, SPST, Diode, Ignition Protected
75645
Picker PC795-1A-C-12C-DN-X 80A Maxi Relay, 12VDC, SPST, Diode, Ignition Protected 75645
Picker Components PC795-1A-C-12C-DN-X Maxi Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Most popular automotive relay Contact switching capacity up to 240A Ignition Protected | SAE J1171 | UL 1500 | ISO 8846 Lead free and RoHS compliant1/4" and 3/8" blade terminals 4 terminals, diode
  • Picker Components PC795-1A-C-12C-DN-X Maxi Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Most popular automotive relay
  • Contact switching capacity up to 240A
  • Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
  • Lead free and RoHS compliant1/4" and 3/8" blade terminals
  • 4 terminals, diode
Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Waytek, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2500-PC795-1A-C-12C-DN-X 74645
Product Name Automotive Relays Picker PC795-1A-C-12C-DN-X 80A Maxi Relay, 12VDC, SPST, Diode
Mounting Panel Panel;

Panel Mount

Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1353330 - RS Components, Ltd.
Specs
Mounting DIN; Panel; Din rail or panel
Approvals Ce; RoHS
View Details
Safety Relays - 56.OA11.0622N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers