The PC792H is an automotive plug-in and PCB relay with a 1C SPDT contact form, rated for 60 A continuous current at 14 VDC and 30 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a reverse diode (D1) and PCB pin termination, operates at 6 VDC coil voltage with a power consumption of 1.8 W, and has a typical operate time of 7 ms and release time of 5 ms. The relay is dust covered, with contact material AgSnO2, and operates from -40°C to 125°C. Dimensions are 28.65 mm x 28.65 mm x 17.9 mm with 9.5 mm pin spacing. Weight is 47.0 g.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1C-P-6C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |