The PC792H is an automotive relay with 1A or 1C contact forms, rated for 60A continuous current at 14VDC resistive load and 30A at 28VDC resistive load, with a maximum switching voltage of 75VDC. It features a 24VDC coil with 1.8W power consumption, and includes a parallel resistor for coil suppression. The relay is available with PCB pins and complies with RoHS standards. It operates from -40°C to 125°C, has an initial contact resistance of 100 mΩ max, and is rated for 1 × 10⁵ electrical operations. The physical dimensions are 28.65 mm × 28.65 mm × 17.90 mm, and it weighs 47.0 g. Contact material is AgSnO₂.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1C-P-24C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |