The PC792H is an automotive plug-in/PCB mini ISO relay with a 1C contact form, designed for high-current switching up to 60 A at 14 VDC or 30 A at 28 VDC. It features PCB pin terminations and a dust cover enclosure, with a coil voltage of 12 VDC and power consumption of 1.8 W. The relay operates from -40°C to 125°C and has a dielectric strength of 500 Vrms between contacts and coil. Dimensions are 28.65 mm × 28.65 mm × 17.90 mm, and it weighs 47.0 g. It meets RoHS compliance and has a contact material of AgSnO₂. Maximum switching voltage is 75 VDC, with a mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1C-P-12C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |