The PC792H is an automotive plug-in or PCB mini ISO relay with SPDT (1C) contact form, rated for 60 A continuous current at 14 VDC resistive load and 30 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC and power consumption of 1.8 W. It features a reverse diode for coil suppression, is equipped with a metal bracket (C2) mounting option, and has tin-plated terminals. The relay operates from -40°C to 125°C, withstands 500 Vrms dielectric strength between contacts and coil, and has a mechanical life of 1 × 10⁷ operations. Physical dimensions are 28.65 mm × 17.90 mm × 28.65 mm with a weight of 47.0 g. Contact material is AgSnO₂. The coil is rated for 6 VDC with a pick-up voltage of 3.9 VDC and release voltage of 0.6 VDC, operate time of 7 ms, and release time of 5 ms.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1C-C2-6C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |