Picker Components Picker PC792H-1C-C2-12C-RN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Resistor & Metal Bracket PC792H-1C-C2-12C-RNX

Description
Picker PC792H-1C-C2-12C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet
Description
Picker PC792H-1C-C2-12C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792H-1C-C2-12C-RN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Resistor & Metal Bracket - 75850 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792H-1C-C2-12C-RN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Resistor & Metal Bracket
75850
Picker PC792H-1C-C2-12C-RN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Resistor & Metal Bracket 75850
Picker PC792H-1C-C2-12C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
  • Picker PC792H-1C-C2-12C-RN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPDT (1C)
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Internal resistor included
  • Metal mounting bracket included
  • Dust cover included
  • Lead free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75850
Product Name Picker PC792H-1C-C2-12C-RN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Resistor & Metal Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Type 20.24 - Modular step relay 16A - 202480080000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1393243-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers