Picker Components Automotive Relays PC792H-1C-C1-6C-RN-X

Description
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792H is an automotive plug-in or PCB mini ISO relay with a 1C SPDT contact form, 60 A continuous current rating, and 75 VDC maximum switching voltage. It is available with a plastic bracket (C1), 6 VDC coil voltage, resistor parallel component, tin-plated terminals, and a dust cover. The relay measures 28.65 mm × 28.65 mm × 17.90 mm and weighs 47.0 g. It operates from -40°C to 125°C, has a coil power consumption of 1.8 W, an operate time of 7 ms, and a release time of 5 ms. Contacts are made of AgSnO₂ with an initial resistance of 100 mΩ max. It meets a dielectric strength of 500 Vrms between contacts and coil, with an insulation resistance of 100 MΩ min. at 500 VDC. Mechanical Life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations.

Datasheet Summary
Powered by GS/AI

The PC792H is an automotive plug-in or PCB mini ISO relay with a 1C SPDT contact form, 60 A continuous current rating, and 75 VDC maximum switching voltage. It is available with a plastic bracket (C1), 6 VDC coil voltage, resistor parallel component, tin-plated terminals, and a dust cover. The relay measures 28.65 mm × 28.65 mm × 17.90 mm and weighs 47.0 g. It operates from -40°C to 125°C, has a coil power consumption of 1.8 W, an operate time of 7 ms, and a release time of 5 ms. Contacts are made of AgSnO₂ with an initial resistance of 100 mΩ max. It meets a dielectric strength of 500 Vrms between contacts and coil, with an insulation resistance of 100 MΩ min. at 500 VDC. Mechanical Life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792H-1C-C1-6C-RN-X
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792H-1C-C1-6C-RN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount; Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 30.22 - Subminiature DIL relay 2A - 302290240020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Socket without relay - 788-102 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers